Epson logo

Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221094
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-C5290DW, Color, 4800 x 1200 DPI, 4, A4, 45000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-C5290DW. Color, Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.