Epson logo

Epson SureColor SC-F2100 (4C) 1440 x 1440 DPI

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132705
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson SureColor SC-F2100 (4C) 1440 x 1440 DPI:

Epson SureColor SC-F2100 (4C), 1440 x 1440 DPI, Black, Cyan, Magenta, Yellow, 41 dB, USB Type-A, Black, Gray, China

Long summary description Epson SureColor SC-F2100 (4C) 1440 x 1440 DPI:

Epson SureColor SC-F2100 (4C). Maximum resolution: 1440 x 1440 DPI, Printing colors: Black, Cyan, Magenta, Yellow, Noise level: 41 dB. USB connector: USB Type-A. Product color: Black, Gray, Country of origin: China. Power consumption (typical): 52 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows Vista, Windows Vista Business, Windows..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.