Epson logo

Epson EcoTank ET-3600 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182844
Info modified on:
20 May 2022, 18:59:18
Short summary description Epson EcoTank ET-3600 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson EcoTank ET-3600, Color, 4800 x 1200 DPI, A4, 13.7 ppm, Black

Long summary description Epson EcoTank ET-3600 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson EcoTank ET-3600. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13.7 ppm. Wi-Fi. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.