Epson logo

Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76960
Info modified on:
13 Nov 2024, 21:48:48
Short summary description Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Premium XP-640, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Premium XP-640. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.