Epson logo

Epson L 382 Inkjet A4 5760 x 1440 DPI 33 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95224
Info modified on:
01 Jan 2022, 01:37:51
Short summary description Epson L 382 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson L 382, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson L 382 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson L 382. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.