Epson logo

Epson EcoTank L382 Inkjet A4 5760 x 1440 DPI 33 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203348
Info modified on:
03 May 2024, 20:20:38
Short summary description Epson EcoTank L382 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson EcoTank L382, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L382 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson EcoTank L382. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.