Epson logo

Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134291
Info modified on:
01 Apr 2021, 09:22:44
Short summary description Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson Expression Home XP-442, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson Expression Home XP-442. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.