Epson WorkForce AL-M310DN, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Black, White
Epson WorkForce AL-M310DN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Product color: Black, White