Epson logo

Epson Expression ET-2500 Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23179
Info modified on:
26 Jun 2024, 11:24:15
Short summary description Epson Expression ET-2500 Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Epson Expression ET-2500, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Expression ET-2500 Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Epson Expression ET-2500. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 4.5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.