Epson logo

Epson L360 Inkjet A4 5760 x 1440 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162756
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson L360 Inkjet A4 5760 x 1440 DPI:

Epson L360, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson L360 Inkjet A4 5760 x 1440 DPI:

Epson L360. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.