Epson logo

Epson EcoTank L850 Inkjet A4 5760 x 1440 DPI 5 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133014
Info modified on:
07 May 2024, 17:05:38
Short summary description Epson EcoTank L850 Inkjet A4 5760 x 1440 DPI 5 ppm:

Epson EcoTank L850, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson EcoTank L850 Inkjet A4 5760 x 1440 DPI 5 ppm:

Epson EcoTank L850. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.