Epson logo

Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53679
Info modified on:
01 Dec 2023, 11:29:04
Short summary description Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi:

Epson Expression Photo XP-860, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi:

Epson Expression Photo XP-860. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.