Epson logo

Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165095
Info modified on:
03 May 2024, 14:37:34
Short summary description Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3:

Epson EcoTank L1800, Color, 5760 x 1440 DPI, A3, 15 ppm, Black

Long summary description Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3:

Epson EcoTank L1800. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 15 ppm. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.