Epson logo

Epson SureLab SL-D700 photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83776
Info modified on:
14 Mar 2024, 18:49:20
Short summary description Epson SureLab SL-D700 photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm):

Epson SureLab SL-D700, Inkjet, 1440 x 720 DPI, 4" x 6" (10x15 cm), Gray

Long summary description Epson SureLab SL-D700 photo printer Inkjet 1440 x 720 DPI 4" x 6" (10x15 cm):

Epson SureLab SL-D700. Print technology: Inkjet, Maximum resolution: 1440 x 720 DPI. Maximum print size: 4" x 6" (10x15 cm). Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.