Epson logo

Epson WorkForce WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109315
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson WorkForce WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-8590 DTWF, Inkjet, Color printing, 4800 x 1200 DPI, A3+, Direct printing, White

Long summary description Epson WorkForce WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-8590 DTWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 34 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.