Epson logo

Epson WorkForce Pro WF-5690 Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80438
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson WorkForce Pro WF-5690 Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

Epson WorkForce Pro WF-5690, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Pro WF-5690 Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

Epson WorkForce Pro WF-5690. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.