Epson logo

Epson WorkForce AL-M300DN 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27618
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson WorkForce AL-M300DN 1200 x 1200 DPI A4:

Epson WorkForce AL-M300DN, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Epson WorkForce AL-M300DN 1200 x 1200 DPI A4:

Epson WorkForce AL-M300DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.