Epson logo

Epson AcuLaser C2900N Color 600 x 600 DPI A4

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145297
Info modified on:
30 May 2023, 12:08:46
Short summary description Epson AcuLaser C2900N Color 600 x 600 DPI A4:

Epson AcuLaser C2900N, Laser, Color, 600 x 600 DPI, A4, 23 ppm, Network ready

Long summary description Epson AcuLaser C2900N Color 600 x 600 DPI A4:

Epson AcuLaser C2900N. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LCD. Network ready

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.