Epson logo

Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78599
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:

Epson Stylus SX130, Inkjet, Color printing, 5760 x 1400 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:

Epson Stylus SX130. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1400 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.