Epson logo

Epson L 200 Inkjet A4 5760 x 1440 DPI 27 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141741
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson L 200 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson L 200, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson L 200 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson L 200. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.