location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-4545 DTWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB32301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 26 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 333 MHz
  • - 36.4 lbs (16.5 kg)
Long product name Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi

Inkjet technology, 3pl, 26ppm, 20sec, 4800 x 1200 dpi, CIS, 33.6kbps, USB, WiFi, Ethernet, Epson Connect, 580 sheets, 333MHz, Black
More>>>
Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi as supplied by the manufacturer

We all know how frustrating it is waiting for a print job, even more so when it’s only a few pages. That’s why Epson created the WorkForce Pro WP-4545 DTWF network-ready 4-in-1 with Wi-Fi and double-sided printing, dual paper trays and a large touch panel. Designed to suit the modern office, both inside and out, this is the ultimate professional tool.

Faster printing: It offers a 50% lower cost per page*1 and faster printing*2 for those small print jobs, compared to the top 10 best-selling colour lasers. And when printing double-sided it’s twice as fast as the nearest leading competitor*3.

Economical and Ecological: It offers a massive 80% reduction*4 on energy consumption compared to competitive lasers – providing significant cost and environmental savings. Ink cartridges are clean and easy to change and the cartridge is the only part that needs replacing, so the process is hassle-free.

Engineered for Business: A high print resolution of up to 4800x1200dpi means businesses get top-quality prints which are water, smudge, highlighter and fade resistant because they are instantly dry. Its high-yield, superior quality DURABrite Ultra ink cartridges are low maintenance and offer low-cost printing, producing 2,400 pages*10 or higher, if needed.

Enhanced features: A large standard paper capacity of up to 580 sheets is ideal for high-volume jobs, while a large touch panel provides easy operation.

Easy to integrate: Comes network-ready for sharing across workgroups, with USB, Ethernet and Wi-Fi connectivity.

Print on the move: It comes with Epson Connect*7 to meet all mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4545 DTWF, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4545 DTWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution black
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
20 s
Time to first page (color, normal)
28 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1400 DPI
Scanner type *
Flatbed & ADF scanner
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
580 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Photo paper sizes (imperial)
10x15, 20x24"
Paper handling
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
333 MHz
Sound pressure level (copying)
44 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.5"
Power
Power consumption (average operating)
19 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36.4 lbs (16.5 kg)
Other features
Dimensions (WxDxH)
18.1 x 16.5 x 16.5" (461 x 420 x 420 mm)
Network ready
Yes
PictBridge
No
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Connectivity technology
Wired & Wireless
Full duplex
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:21:42
Uk has collected 7 expert reviews for Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2012-04-22 01:21:41
Responsive. That's the best word to describe this fast printer. It takes 20 seconds to spout out your first page after turning the machine on. This is one of the fastest first-page-out times in the business. The WP-4545 DTWF is also fast when coming ou...
Good Touch panel, Cost per page: 4.7 pence using XXL cartridges, 3 paper trays, Compact, Printing quality for documents, Doublesided printing speed, Epson Connect: uses its own email address and prints from your nomadic device...
Bad No PCL or PostScript, Sleep mode settings can't be adjusted...
Bottom line Epson has made good on its promise: economical, fast and easy-to-use, this multifunction printer's got everything you need. The ink cartridge capacity makes it well suited for businesses, with half the cost per page as with a laser printer. And the tou...
80%
expertreviews.co.uk
Updated:
2013-12-12 12:25:19
The Epson WorkForce Pro WP-4545 DTWF is a high-yield business inkjet MFP, designed to compete against laser printers when it comes to print speed and outdo them on cost. It has a large 8.8cm colour touchscreen, a fax, both a duplex print engine and a dupl...
Bottom line Despite slow scan speeds, this high-yield inkjet is an ideal workhorse for your home or small office...
80%
trustedreviews.com
Updated:
2013-12-12 12:25:19
Need some help deciding which printer's right for you? Check out our Complete Guide To Buying A Printer We've been impressed by Epson's range of Workforce Pro business inkjet printers and all-in-ones and the WP-4545DTWF is the current top-of-the-range, wi...
Good Twin paper cassettes, Touchscreen control, Laser-like print speed...
Bad No print from USB, Can't select tray/size to print from iPrint, Flimsy output tray...
Bottom line Epson rates the Workforce Pro WP-4545DTWF at 26ppm in black and 24ppm in colour. Although we didn't see anything like these speeds under test, the printer did manage 10.7ppm on our 5-page text print and this rose to 12.6ppm on the 20-page test. Less than...
90%
Brand Image Article code product Stock Price from
Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi
(show image)
C11CB58301 WF-7525 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm
(show image)
C11CB34301BY WP-4515 DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4535 DWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi Epson WorkForce Pro WP-4535 DWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi
(show image)
C11CB33301BY WP-4535 DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm
(show image)
C11CB28301BY WP-4525 DNF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)