Epson logo

Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101661
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm:

Epson WorkForce Pro WP-4525 DNF, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Epson WorkForce Pro WP-4525 DNF Inkjet A4 4800 x 1200 DPI 26 ppm:

Epson WorkForce Pro WP-4525 DNF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.