location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX235W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB23301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:43:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1400 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Mono copying Color scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 9.04 lbs (4.1 kg)
Long product name Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi :
The short editorial description of Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi

Inkjet printer, Colour, 5760x1400 dpi, Prin/Scan/Copy, USB, Wi-Fi, Black
More>>>
Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi:
The official marketing text of Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi as supplied by the manufacturer

Designed specifically for users who will be purchasing a Wi-Fi printer for the first time, the Epson Stylus SX235W is an ultra-compact package that combines value for money with great flexibility.

Save space: The SX235W is part of the Small-in-One range - Epson's smallest all-in-ones which are 39 percent smaller than previous models. The sleek, stylish design coupled with an ultra-compact footprint means this Small-in-One effortlessly complements any home environment without taking up too much space. Additionally, this Small-in-One boasts a 25 percent reduction in packaging, which means you throw away less and helps lower your impact on the environment.

Save money: By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device. DURABrite Ultra Ink is so versatile it is able to print lab-quality photos while at the same time produce crisp, clean text documents.

Save time: The automatic Wi-Fi set-up makes configuring laptops and computers to print wirelessly extremely easy. You don’t need to know your network settings or connect with a USB cable, the SX235W automatically finds the relevant connection settings in order to configure itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home.

Mobile printing: The SX235W is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs.

Short summary description Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi:
This short summary of the Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX235W, Inkjet, Color printing, 5760 x 1400 DPI, Mono copying, Color scanning, A4

Long summary description Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus SX235W. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1400 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
5760 x 1400 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15, 20x24"
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Sound power level (standby)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.04 lbs (4.1 kg)
Packaging content
Bundled software
Epson Easy Photo Print Epson Event Manager ABBYY FineReader 9.0 Sprint (PC) ABBYY FineReader 8.0 Sprint (Mac)
Other features
Dimensions (WxDxH)
15.4 x 11.8 x 5.71" (390 x 300 x 145 mm)
Compatible operating systems
Windows XP/XP-x64/Vista, Win 7, Mac OS 10.4.11 +
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Print, Scan
Connectivity technology
Wired & Wireless
Source Testseek summary Average rating
Reviews
Updated:
2012-03-17 02:29:57
Uk has collected 5 expert reviews for Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2012-03-17 02:29:56
Continuing my look at various Epson multifunction devices, it is the turn of a model smaller than the other units seen recently...
72%
trustedreviews.com
Updated:
2012-03-17 02:29:56
Simple, everyday all-in-one printers are an ideal solution for small home installations or for students or others with limited budgets. Though most of these printers are comparatively low cost devices, many still make themselves known by the bulk of their...
Good Easy wireless setup, Compact dimensions, OCR software included...
Bad Black text print quality only average, A lot slower than specs suggest, No direct USB print...
70%
Brand Image Article code product Stock Price from
Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi Epson Stylus PX730WD Inkjet A4 5760 x 1400 DPI 40 ppm Wi-Fi
(show image)
C11CB18301 PX730WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus SX620FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB07301 SX620FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
(show image)
C11CA52301 Photo PX810FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm Epson Stylus Photo PX650 Inkjet A4 5760 x 1440 DPI 37 ppm
(show image)
C11CA51301 Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)