Epson logo

Epson AcuLaser C1600 Color 600 x 1200 DPI A4

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137455
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson AcuLaser C1600 Color 600 x 1200 DPI A4:

Epson AcuLaser C1600, Laser, Color, 600 x 1200 DPI, A4, 19 ppm, Duplex printing

Long summary description Epson AcuLaser C1600 Color 600 x 1200 DPI A4:

Epson AcuLaser C1600. Print technology: Laser, Color. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm, Duplex printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.