Epson logo

Epson PLQ-22 CSM dot matrix printer Color 576 cps

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76693
Info modified on:
29 Oct 2024, 17:15:56
Short summary description Epson PLQ-22 CSM dot matrix printer Color 576 cps:

Epson PLQ-22 CSM, 576 cps, 340 cps, 10 cpi, Code 39, UPC-A, UPC-E, A4 (210 x 297 mm), 128 KB

Long summary description Epson PLQ-22 CSM dot matrix printer Color 576 cps:

Epson PLQ-22 CSM. Maximum print speed: 576 cps, Normal print speed: 340 cps, Character pitch: 10 cpi. Maximum print size: A4 (210 x 297 mm). Buffer size: 128 KB, Sound pressure level (printing): 54 dB, Country of origin: Japan. Standard interfaces: USB 2.0. Print direction: Bidirectional, Print head life: 400 million characters, Ribbon life: 10 million characters

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.