Epson logo

Epson Stylus Office T1110 inkjet printer Color 5760 x 1440 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58141
Info modified on:
30 May 2023, 12:06:21
Short summary description Epson Stylus Office T1110 inkjet printer Color 5760 x 1440 DPI A3:

Epson Stylus Office T1110, Color, 5760 x 1440 DPI, 4, A3, 13 ppm, Gray

Long summary description Epson Stylus Office T1110 inkjet printer Color 5760 x 1440 DPI A3:

Epson Stylus Office T1110. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 13 ppm. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.