Epson logo

Epson WorkForce 1100 inkjet printer Color 5760 x 1440 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34586
Info modified on:
30 May 2023, 12:06:21
Short summary description Epson WorkForce 1100 inkjet printer Color 5760 x 1440 DPI A3:

Epson WorkForce 1100, Color, 5760 x 1440 DPI, 5, A3

Long summary description Epson WorkForce 1100 inkjet printer Color 5760 x 1440 DPI A3:

Epson WorkForce 1100. Color, Number of print cartridges: 5. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.