Epson logo

Epson AcuLaser M8000N 1200 x 1200 DPI A3

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90875
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson AcuLaser M8000N 1200 x 1200 DPI A3:

Epson AcuLaser M8000N, Laser, 1200 x 1200 DPI, A3, 44 ppm, Network ready

Long summary description Epson AcuLaser M8000N 1200 x 1200 DPI A3:

Epson AcuLaser M8000N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 44 ppm. Display: LCD. Network ready

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.