Epson logo

Epson Stylus SX405 Inkjet A4 5760 x 1440 DPI 34 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114886
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus SX405 Inkjet A4 5760 x 1440 DPI 34 ppm:

Epson Stylus SX405, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Direct printing

Long summary description Epson Stylus SX405 Inkjet A4 5760 x 1440 DPI 34 ppm:

Epson Stylus SX405. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 34 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.