Epson logo

Epson TX600FW Laser A4 5760 x 1440 DPI 27 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69632
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson TX600FW Laser A4 5760 x 1440 DPI 27 ppm Wi-Fi:

Epson TX600FW, Laser, Color printing, 5760 x 1440 DPI, Color copying, A4, Direct printing

Long summary description Epson TX600FW Laser A4 5760 x 1440 DPI 27 ppm Wi-Fi:

Epson TX600FW. Print technology: Laser, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.