Epson logo

Epson Stylus Pro 9900 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153650
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus Pro 9900 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson Stylus Pro 9900, 2880 x 1440 DPI, Epson Micro Piezo, A0 (841 x 1189 mm), 0.08 - 1.50 mm, 44" (111.8 cm), 210 - 1118

Long summary description Epson Stylus Pro 9900 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson Stylus Pro 9900. Maximum resolution: 2880 x 1440 DPI, Print head: Epson Micro Piezo. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.08 - 1.50 mm, Maximum roll width: 44" (111.8 cm). Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 64 MB, Sound pressure level (printing): 50 dB. Power requirements: AC 100-240V 50/60Hz, Power consumption (standby): 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.