Epson logo

Epson AcuLaser M2000DN 1200 x 1200 DPI A4

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson AcuLaser M2000DN 1200 x 1200 DPI A4:

Epson AcuLaser M2000DN, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2000DN 1200 x 1200 DPI A4:

Epson AcuLaser M2000DN. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.