Epson Stylus DX8450, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Direct printing
Epson Stylus DX8450. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Direct printing