Epson logo

Epson Stylus Photo RX685 Inkjet A4 5760 x 1440 DPI

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116826
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus Photo RX685 Inkjet A4 5760 x 1440 DPI:

Epson Stylus Photo RX685, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Direct printing

Long summary description Epson Stylus Photo RX685 Inkjet A4 5760 x 1440 DPI:

Epson Stylus Photo RX685. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.