Epson logo

Epson Stylus D92 Printer inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36572
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus D92 Printer inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus D92 Printer, Color, 5760 x 1440 DPI, A4, 25 ppm

Long summary description Epson Stylus D92 Printer inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus D92 Printer. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.