Epson logo

Epson Stylus DX4000 Laser A4 5760 x 1440 DPI 23 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81680
Info modified on:
06 Sept 2021, 22:28:08
Short summary description Epson Stylus DX4000 Laser A4 5760 x 1440 DPI 23 ppm:

Epson Stylus DX4000, Laser, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus DX4000 Laser A4 5760 x 1440 DPI 23 ppm:

Epson Stylus DX4000. Print technology: Laser, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.