Epson logo

Epson Stylus DX4000 Inkjet A4 23 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90063
Info modified on:
18 Jan 2024, 17:34:40
Short summary description Epson Stylus DX4000 Inkjet A4 23 ppm:

Epson Stylus DX4000, Inkjet, Color printing, Color copying, Color scanning, A4

Long summary description Epson Stylus DX4000 Inkjet A4 23 ppm:

Epson Stylus DX4000. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.