Epson logo

Epson Stylus DX5050 Inkjet A4 5760 x 1440 DPI 27 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98984
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus DX5050 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson Stylus DX5050, Inkjet, Color printing, 5760 x 1440 DPI, Mono copying, A4, Direct printing

Long summary description Epson Stylus DX5050 Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson Stylus DX5050. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Mono copying. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.