Epson logo

Epson Stylus Photo RX700 Inkjet 5760 x 1440 DPI 20 ppm

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54094
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus Photo RX700 Inkjet 5760 x 1440 DPI 20 ppm:

Epson Stylus Photo RX700, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, Mono faxing

Long summary description Epson Stylus Photo RX700 Inkjet 5760 x 1440 DPI 20 ppm:

Epson Stylus Photo RX700. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.