Epson logo

Epson PLQ-20M dot matrix printer 480 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77488
Info modified on:
29 Oct 2024, 17:15:41
Short summary description Epson PLQ-20M dot matrix printer 480 cps:

Epson PLQ-20M, 480 cps, 0.167" (4.23 mm), Code 39, POSTNET, UPC-A, UPC-E, A4 (210 x 297 mm), 64 KB, 53 dB

Long summary description Epson PLQ-20M dot matrix printer 480 cps:

Epson PLQ-20M. Maximum print speed: 480 cps, Line spacing: 0.167" (4.23 mm), Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Maximum print size: A4 (210 x 297 mm). Buffer size: 64 KB, Sound pressure level (printing): 53 dB, Country of origin: Indonesia. Print direction: Bidirectional, Print head life: 400 million characters, Ribbon life: 5 million characters. Power consumption (typical): 60 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.