Epson logo

Epson Perfection 1240U Flatbed scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32239
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson Perfection 1240U Flatbed scanner A4:

Epson Perfection 1240U, 8.5 x 11.7" (216 x 297 mm), Flatbed scanner, CCD, A4, A4, 25 W

Long summary description Epson Perfection 1240U Flatbed scanner A4:

Epson Perfection 1240U. Maximum scan size: 8.5 x 11.7" (216 x 297 mm). Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Power supply: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.