Epson logo

Epson Expression 12000XL Flatbed scanner 2400 x 4800 DPI A3 Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244745
Info modified on:
03 Aug 2022, 12:13:45
Short summary description Epson Expression 12000XL Flatbed scanner 2400 x 4800 DPI A3 Gray, White:

Epson Expression 12000XL, 12.2 x 17.2" (310 x 437 mm), 2400 x 4800 DPI, 16 bit, 48 bit, 16 bit, 48 bit

Long summary description Epson Expression 12000XL Flatbed scanner 2400 x 4800 DPI A3 Gray, White:

Epson Expression 12000XL. Maximum scan size: 12.2 x 17.2" (310 x 437 mm), Optical scanning resolution: 2400 x 4800 DPI, Input color depth: 16 bit. Scanner type: Flatbed scanner, Product color: Gray, White. Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF, Scan drivers: TWAIN. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, ISO B-series sizes (B0...B9): B4, B5. USB connector type: USB Type-B, Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.