Epson logo

Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33562
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI Black:

Epson Perfection V37, 8.5 x 11.7" (216 x 297 mm), 4800 x 9600 DPI, 48 bit, 48 bit, Flatbed scanner, Black

Long summary description Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI Black:

Epson Perfection V37. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black. Sensor type: CCD, Light source: LED. Scanning media types supported: Plain paper. Standard interfaces: USB 2.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.