Epson logo

Epson GT-S55 Sheet-fed scanner 600 x 600 DPI A4 Charcoal

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200471
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson GT-S55 Sheet-fed scanner 600 x 600 DPI A4 Charcoal:

Epson GT-S55, 8.5 x 36" (216 x 914 mm), 600 x 600 DPI, 48 bit, 24 bit, 50 ipm, 50 ipm

Long summary description Epson GT-S55 Sheet-fed scanner 600 x 600 DPI A4 Charcoal:

Epson GT-S55. Maximum scan size: 8.5 x 36" (216 x 914 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Charcoal, Display: LCD. Sensor type: CCD, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, FTP. Standard input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.