Epson logo

Epson Perfection V600 Photo Flatbed scanner 6400 x 9600 DPI A4 Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325688
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Perfection V600 Photo Flatbed scanner 6400 x 9600 DPI A4 Black:

Epson Perfection V600 Photo, 8.27 x 11.7" (210 x 297 mm), 6400 x 9600 DPI, 48 bit, 48 bit, 23 sec/page, Flatbed scanner

Long summary description Epson Perfection V600 Photo Flatbed scanner 6400 x 9600 DPI A4 Black:

Epson Perfection V600 Photo. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 6400 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: BMP, JPEG, PDF, TIFF. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4. USB connector type: USB Type-B, Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.