Epson logo

Epson Perfection V600 Flatbed scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80759
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Perfection V600 Flatbed scanner A4:

Epson Perfection V600, 11.7 x 8.5" (297 x 216 mm), 48 bit, 150 sec/page, Flatbed scanner, CCD, 30000 pages per month

Long summary description Epson Perfection V600 Flatbed scanner A4:

Epson Perfection V600. Maximum scan size: 11.7 x 8.5" (297 x 216 mm), Input color depth: 48 bit, Flatbed scan speed (b/w, A4): 150 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD, Maximum duty cycle: 30000 pages per month, Button functions: Scan. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.