Epson logo

Epson GT-S80 Sheet-fed scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117866
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson GT-S80 Sheet-fed scanner A4:

Epson GT-S80, 8.5 x 36" (216 x 914 mm), 24 bit, 40 sec/page, Sheet-fed scanner, 75 sheets, A4

Long summary description Epson GT-S80 Sheet-fed scanner A4:

Epson GT-S80. Maximum scan size: 8.5 x 36" (216 x 914 mm), Input color depth: 24 bit, Flatbed scan speed (b/w, A4): 40 sec/page. Scanner type: Sheet-fed scanner. Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5. Power consumption (standby): 5 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.