Epson logo

Epson Perfection V100 Photo Flatbed scanner

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29807
Info modified on:
14 Mar 2024, 19:28:19
Short summary description Epson Perfection V100 Photo Flatbed scanner:

Epson Perfection V100 Photo, 8.5 x 11.7" (216 x 297 mm), 48 bit, Flatbed scanner, CCD, Scan, USB 2.0

Long summary description Epson Perfection V100 Photo Flatbed scanner:

Epson Perfection V100 Photo. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Button functions: Scan. Standard interfaces: USB 2.0. Power consumption (typical): 16 W, Power consumption (standby): 3.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.