Epson logo

Epson Perfection 4990 Flatbed scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50587
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Perfection 4990 Flatbed scanner A4:

Epson Perfection 4990, 8.5 x 11.7" (216 x 297 mm), 48 bit, Flatbed scanner, CCD, CCFL, A4

Long summary description Epson Perfection 4990 Flatbed scanner A4:

Epson Perfection 4990. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.