Epson logo

Epson GT-15000 Flatbed scanner A3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69996
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson GT-15000 Flatbed scanner A3:

Epson GT-15000, 11.7 x 17" (297 x 432 mm), 48 bit, Flatbed scanner, CCD, A3, A3

Long summary description Epson GT-15000 Flatbed scanner A3:

Epson GT-15000. Maximum scan size: 11.7 x 17" (297 x 432 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3. Standard interfaces: SCSI-2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.